TSE - TS EN 4612-011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 011: Nickel plated copper - Operating temperatures, between - 65?C and 150 ?C - Dual extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
active
| Organization: | TSE |
| Publication Date: | 8 March 2012 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
January 2, 2014
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 011: Nickel plated copper - Operating temperatures, between - 65?C and 150 ?C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V etkin(karelerin ortalamasinin karekoku ? k.o.k.) degerini asmayangerilimlerde calisan, - 65 oC ile 150oC arasinda calisan, ucakicerisine...
TS EN 4612-011
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 011: Nickel plated copper - Operating temperatures, between - 65?C and 150 ?C - Dual extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
A description is not available for this item.