TSE - TS EN 4612-006

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 006: Tin plated copper - Operating temperatures, between - 65 ?C and 135 ?C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard

active, Most Current
Organization: TSE
Publication Date: 12 June 2013
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V etkin(karelerin ortalamasinin karekoku) degerini asmayan gerilimlerdecalisan, - 65 oC ile 135 oC arasinda calisan, ucak icerisineyerlestirilmis elektrikli sistemlerde kullanilmak uzere, Caprazbagli Etilen Tetra Floro Etilen es polimer (Crosslinked EthyleneTetra Fluoro Ethylene co-polimer- XLETFE) ailesinden, kalaykaplamali bakir iletkenli, UV lazer baski yapilabilir elektriklikablolarin ozelliklerini kapsar. Kilif mevcut oldugu zaman, bukablolar, ilave koruma gerektirmeksizin ucak govdesi icindekullanim icin uygundur. Kiliflar geriye dogru soyuldugunda, damarlailave koruma gerektirebilir. Bu standard ile diger atif yapilandokumanlar arasinda bir uyusmazlik olustugunda, bu standardda yeralan kurallar, oncelige sahiptir.

Document History

TS EN 4612-006
June 12, 2013
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 006: Tin plated copper - Operating temperatures, between - 65 ?C and 135 ?C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V etkin(karelerin ortalamasinin karekoku) degerini asmayan gerilimlerdecalisan, - 65 oC ile 135 oC arasinda calisan, ucak icerisineyerlestirilmis...
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single andmulticore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 006: Tin plated copper - Operating temperatures, between - 65 ?C and 135 ?C - Dual extruded wall for open applications, with jacket andscreen (braid) - UV laser printable - Product standard
A description is not available for this item.
Advertisement