TSE - TS EN 50149

Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires

active, Most Current
Organization: TSE
Publication Date: 22 October 2014
Status: active
ICS Code (Electric traction equipment): 29.280

Document History

TS EN 50149
October 22, 2014
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
A description is not available for this item.
June 12, 2013
Railway applications - Fixed installations; Electric traction - Copper and copper alloy grooved contact wires
A description is not available for this item.
March 8, 2012
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
A description is not available for this item.
April 11, 2006
Railway applications fixew installations copper and copper-alloy grooved contact wire
Bu standard, hava? kontak hatlariinda kullanilan 80 mm2, 100mm2, 107 mm2, 120 mm2 ve 150 mm2 en kesitindeki bakir ve bakiralasimli kontak tellerinin karakteristiklerini kapsar.
December 27, 2005
Railway applications - Fixed installations; Electric traction - Copper and copper alloy grooved contact wires
A description is not available for this item.
Advertisement