TSE - TS EN 62271-204

High-voltage switchgear and controlgear - Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV (IEC 62271-204:2011)

active, Most Current
Organization: TSE
Publication Date: 27 October 2015
Status: active
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Bu standard, atmosfer basincindaki havanin disindaki, korozifolmayan yalitkan bir gaz vasitasiyla, yalitimin en azindan kismenelde edildigi, beyan gerilimleri 52 kV?un uzerindeki alternatifakim ve isletme frekanslari 60 Hz?e kadar (60 Hz dahil) olan YG gazyalitimli rijit iletim hatlarini (GIL) kapsar.

Document History

TS EN 62271-204
October 27, 2015
High-voltage switchgear and controlgear - Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV (IEC 62271-204:2011)
Bu standard, atmosfer basincindaki havanin disindaki, korozifolmayan yalitkan bir gaz vasitasiyla, yalitimin en azindan kismenelde edildigi, beyan gerilimleri 52 kV?un uzerindeki alternatifakim ve...
February 21, 2012
High-voltage switchgear and controlgear - Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV
A description is not available for this item.
Advertisement