TSE - TS EN 60317-56
Specifications for particular types of winding wires -- Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180
active, Most Current
| Organization: | TSE |
| Publication Date: | 25 June 2014 |
| Status: | active |
| ICS Code (Wires): | 29.060.10 |
scope:
Bu standard orijanal recinenin temel kimyevi niteliklerinikorumas
Document History
TS EN 60317-56
June 25, 2014
Specifications for particular types of winding wires -- Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180
Bu standard orijanal recinenin temel kimyevi niteliklerinikorumasi ve belirtilen tel ozelliklerinin tamamini karsilamasisartiyla iyilestirilebilen (modifiye edilmis) poliuretan recineesasli tek bir...
June 12, 2013
Specifications for particular types of winding wires -- Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180
A description is not available for this item.