TSE - TS EN ISO 1179-2
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
active
| Organization: | TSE |
| Publication Date: | 13 February 2014 |
| Status: | active |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
March 9, 2015
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing
-Genel kullanim ve akiskan gucu icin baglantilar - Elastomerikveya metal-metale salmastrali ISO 228-1'e gore vida disli portlarve saplama uclari - Bolum 2: Elastomerik salmastrali (Tip E) agirhizmet...
TS EN ISO 1179-2
February 13, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.
April 9, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.