FORD WSS-M1F27-A1

LEATHER, LUXURY, GENUINE TOP GRAIN, SEMI-ANILINE, CHROME TANNED - ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 31 July 2007
Status: inactive
Page Count: 9
scope:

The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining physical properties.

Document History

August 19, 2010
LEATHER, LUXURY, GENUINE TOP GRAIN, SEMI-ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's...
FORD WSS-M1F27-A1
July 31, 2007
LEATHER, LUXURY, GENUINE TOP GRAIN, SEMI-ANILINE, CHROME TANNED - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's...

References

Advertisement