TSE - TS EN ISO 13935-1

Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method (ISO 13935-1:2014)

active
Organization: TSE
Publication Date: 30 October 2014
Status: active
ICS Code (Textile fabrics): 59.080.30
scope:

Bu standard kuvvet dikise dik olarak uygulandiginda dikilmisdikislerin azami dikis kuvvetinin tayini icin bir islemikapsar.

Document History

October 22, 2015
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method (ISO 13935-1:2014)
ISO 13935?in bu bolumu, kuvvet dikise dik olarak uygulandiginda,azami dikis kopma kuvvetinin tayini icin bir islemi kapsar. ISO13935?in bu bolumu serit deneyi olarak bilinen yontemi belirtir.Not ?...
TS EN ISO 13935-1
October 30, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method (ISO 13935-1:2014)
Bu standard kuvvet dikise dik olarak uygulandiginda dikilmisdikislerin azami dikis kuvvetinin tayini icin bir islemikapsar.
Advertisement