TSE - TS EN ISO 1133-2
Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 2: Method for materials sensitive to time-temperature history and/or moisture
active, Most Current
| Organization: | TSE |
| Publication Date: | 19 March 2015 |
| Status: | active |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
ISO 1133?un bu bolumu deneye ve/veya neme maruz birakilannumunenin zaman sicaklik gecmisine yuksek reolojik secicilikgosteren termoplastik malzemelerin erime hacim akis hizi (MVR) vekutle akis hizi (MFR) tayini icin bir islemi kapsar.
Document History
TS EN ISO 1133-2
March 19, 2015
Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 2: Method for materials sensitive to time-temperature history and/or moisture
ISO 1133?un bu bolumu deneye ve/veya neme maruz birakilannumunenin zaman sicaklik gecmisine yuksek reolojik secicilikgosteren termoplastik malzemelerin erime hacim akis hizi (MVR) vekutle akis hizi...
April 12, 2012
Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 2: Method for materials sensitive to time-temperature history and/or moisture
A description is not available for this item.