TSE - TS EN ISO 16283-1
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014)
active
| Organization: | TSE |
| Publication Date: | 29 April 2014 |
| Status: | active |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
Document History
January 16, 2015
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014)
ISO 16283 standard serisinin bu bolumu ses basinci olcumlerikullanilarak bir binada iki oda arasinda havada yayilan sesyalitiminin belirlenmesi islemlerini kapsar. Bu islemler 50 Hz il?5 000 Hz...
TS EN ISO 16283-1
April 29, 2014
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014)
A description is not available for this item.