TSE - TS EN ISO 14120

Safety of machinery - Guards - General requirements for the design and construction of fixed and movable guards

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Safety of machinery): 13.110
scope:

This Standard specifies general requirements for the design,construction, and selection of guards provided to protect personsfrom mechanical hazards. This Standard indicates other hazards thatcan influence the design and construction of guards. This Standardapplies to guards for machinery which will be manufactured after itis published. The requirements are applicable if fixed and movableguards are used. This International Standard does not coverinterlocking devices. These are covered in ISO 14119. This Standarddoes not provide requirements for special systems relatingspecifically to mobility such as ROPS (rollover protectivestructures), FOPS (falling-object protective structures), and TOPS(tip over protective structures) or to the ability of machinery tolift loads.

Document History

TS EN ISO 14120
April 18, 2016
Safety of machinery - Guards - General requirements for the design and construction of fixed and movable guards
This Standard specifies general requirements for the design,construction, and selection of guards provided to protect personsfrom mechanical hazards. This Standard indicates other hazards thatcan...
Advertisement