TSE - TS EN 1866-2
Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 October 2014 |
| Status: | active |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
Bu standard, basinc direnci ile ilgili oldugu kadar EN 1866-1'inkurallarina
Document History
TS EN 1866-2
October 30, 2014
Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
Bu standard, basinc direnci ile ilgili oldugu kadar EN 1866-1'inkurallarina uygun olan metalik govdelere sahip seyyar yanginsonduruculerin imalati sirasinda tasarim, tip deneyi, imalat vemuayene...