TSE - TS EN ISO 6808

Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification

active, Most Current
Organization: TSE
Publication Date: 30 October 2014
Status: active
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the requirements for twotypes of polymer-reinforced thermoplastics hose and hose assemblyfor suction and discharge applications with kerosene, heating oil,diesel fuel, and lubricating oils in the temperature range ?10 ?Cto +45 ?C.

Document History

TS EN ISO 6808
October 30, 2014
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
This International Standard specifies the requirements for twotypes of polymer-reinforced thermoplastics hose and hose assemblyfor suction and discharge applications with kerosene, heating oil,diesel...
Advertisement