TSE - TS EN 61951-1
Secondary cells and batteries containing alkaline or other nonacid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium (IEC 61951-1: 2013)
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 October 2014 |
| Status: | active |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
scope:
Bu standard, herhangi bir konumda kullanima uygun tasinabilir,sizdirma
Document History
TS EN 61951-1
October 30, 2014
Secondary cells and batteries containing alkaline or other nonacid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium (IEC 61951-1: 2013)
Bu standard, herhangi bir konumda kullanima uygun tasinabilir,sizdirmaz, nikel-kadmiyum, kucuk, prizmatik, silindirik ve dugmesekilli, yeniden doldurulabilir tek hucreli pillerinisaretlemesini,...
February 2, 2006
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells -Part 1: Nickel-cadmium
Bu standard portatif,sizdirmaz, nikel-kadmiyum, kucuk,prizmatik,silindirik ve dugme sekilli, yeniden doldurulabilir tekhucrelerin herhangi bir konumunda uygun kullanimi icin isaretleme,gosterim,...
January 28, 2004
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
Bu standard; eliklerde bulunabilen oranlardaki fosforun tayininde uygulanan gravimetrik bir metodu, demir ve çeliklerde bulunabilen oranlardaki fosforun tayininde uygulanan fotometrik bir metodu ve...
November 29, 2001
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium (IEC 61951-1:2001)
Bu standard 690 V'a kadar standard a.c. besleme gerilimlerinde (IEC 60038'deki gibi) ve 1000 V'a kadar d.c gerilimlerinde elektrikli karayolu taşıtlarının şarj edilmesi ve taşıtta bulunan her ilave...