DS/EN 61326-2-4

Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9

inactive
Organization: DS
Publication Date: 27 April 2007
Status: inactive
Page Count: 22
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Clause 1 of 61326-1 applies except as follows: Addition: This part of 61326 specifies more detailed test configurations, operational conditions and performance criteria than 61326-1 for equipment for - insulation monitoring according to 61557-8; - insulation fault location according to 61557-9. This applies to insulation monitoring devices and insulation fault location systems permanently or semi-permanently connected to the distritubtion system.

Document History

February 28, 2013
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-4: Particular requirements – Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
IEC 61236-2-4:2012 specifies detailed test configurations, operational conditions and performance criteria for equipment for insulation monitoring according to IEC 61557-8 and insulation fault...
DS/EN 61326-2-4
April 27, 2007
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
Clause 1 of 61326-1 applies except as follows: Addition: This part of 61326 specifies more detailed test configurations, operational conditions and performance criteria than 61326-1 for equipment for...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
Clause 1 of IEC 61326-1 applies except as follows: Addition: This part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation...
Advertisement