TSE - TS EN 15632-3+A1

District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods

active, Most Current
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard provides requirements and test methodsfor flexible, pre-insulated, direct buried district heating pipeswith plastic service pipes and no bonding between the layers of thepipes. This European Standard is valid for maximum operatingtemperatures of 95 ?C and maximum operating pressures up to 10 barfor a design lifetime of at least 30 years. This European Standarddoes not cover surveillance systems. NOTE For higher temperaturesor for the transport of other fluids, for example potable water,additional requirements and testing is needed. Such requirementsare not specified in this European Standard.

Document History

TS EN 15632-3+A1
April 2, 2015
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
This European Standard provides requirements and test methodsfor flexible, pre-insulated, direct buried district heating pipeswith plastic service pipes and no bonding between the layers of thepipes....
March 23, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
A description is not available for this item.
Advertisement