TSE - TS EN 60793-1-50
Optical fibres - Part 1-50: Measurement methods - Damp heat (steady state) tests
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 February 2015 |
| Status: | active |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
TS EN 60793-1-50
February 18, 2015
Optical fibres - Part 1-50: Measurement methods - Damp heat (steady state) tests
A description is not available for this item.
January 17, 2006
Optical Fibres - Part 1-50: Measurement methods and test procedures - Damp heat (steady state)
Bu standard, tanimli bir ortamda fiberin performansinidegerlendirmek icin uygulanan bir metodu kapsar.
November 11, 2002
Optical fibres - Part 1-50: Measurement methods and test procedures; Damp heat (steady state) (IEC 60793-1-50:2001)
Bu standard, veri iletimi için amaçlanan 12.5 kHz, 20 kHz ve 25 kHz'lik kanal aralıkları ile 30 MHz ve 1000 MHz arasındaki radyo frekanslarında çalışan mevcut band genişliğini kullanarak kara seyyar...