TSE - TS ISO 5610-1

Single Point Tool Holders for Turning and Copying, for Indexable Inserts-Dimensions

active
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Turning tools): 25.100.10
scope:

This part of ISO 5610 specifies tool holders with rectangularshank for indexable inserts and specifies their styles in relationto their dimensions according to ISO 5610-2, ISO 5610-3, ISO5610-4, ISO 5610-5, ISO 5610-6, ISO 5610-7, ISO 5610-8, ISO 5610-9,ISO 5610-10, ISO 5610-11, ISO 5610-12, ISO 5610-13, ISO 5610-14,and ISO 5610-15. These tool holders are primarily intended forindexable inserts made of hard metal, ceramic, or other cuttingmaterials intended to be mounted by clamping and used for turningoperations. This part of ISO 5610 is general and is intended to beused with ISO 5610-2, ISO 5610-3, ISO 5610-4, ISO 5610-5, ISO5610-6, ISO 5610-7, ISO 5610-8, ISO 5610-9, ISO 5610-10, ISO5610-11, ISO 5610-12, ISO 5610-13, ISO 5610-14, and ISO5610-15.

Document History

November 10, 2015
Tool holders with rectangular shank for indexable inserts ? Part 1: General survey, correlation and determination of dimensions
Bu standard, degistirilebilir uclar icin dikdortgen govdelitakim tutuculari kapsar ve ISO 5610-2, ISO 5610-3, ISO 5610-4, ISO5610-5, ISO 5610-6, ISO 5610-7, ISO 5610-8, ISO 5610-9, ISO5610-10, ISO...
TS ISO 5610-1
April 2, 2015
Single Point Tool Holders for Turning and Copying, for Indexable Inserts-Dimensions
This part of ISO 5610 specifies tool holders with rectangularshank for indexable inserts and specifies their styles in relationto their dimensions according to ISO 5610-2, ISO 5610-3, ISO5610-4, ISO...
Advertisement