TSE - TS EN ISO 16119-4
Agricultural and forestry machinery - Environmental requirements for sprayers - Part 4: Fixed and semi-mobile sprayers (ISO 16119-4:2014)
| Organization: | TSE |
| Publication Date: | 18 February 2015 |
| Status: | active |
| ICS Code (Plant care equipment): | 65.060.40 |
scope:
This part of ISO 16119 specifies requirements and the means fortheir verification for the design and performance of fixed andsemi-mobile sprayers, as defined in 3.1 and 3.2, with regard tominimizing the potential risk of environmental contamination duringuse, including misuse foreseeable by the manufacturer. This type ofspraying system is generally a combination of separate elements(main tank, pump and application unit) that can be assembled infixed installations (fixed sprayers) or with moving parts(semi-mobile sprayers). It does not apply to application equipmentfor space/spatial treatments. It is intended to be used with ISO16119-1, which gives general requirements common to all the sprayertypes covered by ISO 16119. When requirements of this part of ISO16119 are different from those stated in ISO 16119-1, therequirements of this part of ISO 16119 take precedence over therequirements of ISO 16119-1 for machines within the scope of thispart of ISO 16119. This part of ISO 16119 does not cover safetyaspects (see ISO 4254-6). This part of ISO 16119 is not applicableto sprayers manufactured before the date of its publication.
Document History