TSE - TS ISO 5610-3

Tool holders with rectangular shank for indexable inserts - Part 3: Style B

active
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Cutting tools in general): 25.100.01
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

This part of ISO 5610 specifies tool holders with rectangularshank, style B, i.e. with straight shank and cutting edge angle ?r= 75? for side cutting. These tool holders are primarily intendedfor indexable inserts made of hard metal or other cutting materialsintended to be mounted by clamping and be used for turningoperations. NOTE The symbols for the dimensions shown in the tablesof this part of ISO 5610 and the corresponding preferred symbols ofproperties defined in ISO/TS 13399-2 and ISO/TS 13399-3 are givenin ISO 5610-1:2014, Table A.1.

Document History

November 10, 2015
Tool holders with rectangular shank for indexable inserts - Part 3: Style B
Bu standard, Stil B diger bir ifadeyle duz govdeli ve yan kesiciicin kesici kenar acisi ?_r = 75? olan, dikdortgen govdeli takimtutucularini kapsar. Bu takim tutuculari, esas olarak...
TS ISO 5610-3
April 2, 2015
Tool holders with rectangular shank for indexable inserts - Part 3: Style B
This part of ISO 5610 specifies tool holders with rectangularshank, style B, i.e. with straight shank and cutting edge angle ?r= 75? for side cutting. These tool holders are primarily intendedfor...
Advertisement