TSE - TS ISO 3228

Rolling bearings - Cast and pressed housings for insert bearings - Boundary dimensions and tolerances

active, Most Current
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Rolling bearings): 21.100.20
scope:

This International Standard specifies boundary dimensions andtolerances for cast and pressed housings for insert bearings forwhich boundary dimensions are given in ISO 9628[1]. It applies toplummer block housings, flanged housings and take-up housings. Theinclusion of relubrication features is optional, but when providedit is intended that they intersect the zone specified in ISO9628[1] in such a way that lubricant satisfactorily feeds from thehousing through this zone. The exact design of the relubricationfeatures is not otherwise covered by this InternationalStandard.

Document History

TS ISO 3228
April 2, 2015
Rolling bearings - Cast and pressed housings for insert bearings - Boundary dimensions and tolerances
This International Standard specifies boundary dimensions andtolerances for cast and pressed housings for insert bearings forwhich boundary dimensions are given in ISO 9628[1]. It applies toplummer...
Advertisement