TSE - TS ISO 9343

Pliers and nippers - Slip joint pliers - Dimensions and test values

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Hand-operated tools): 25.140.30
scope:

This International Standard specifies the principal dimensionsof slip joint pliers, designated as No. 206 in ISO 5742, and thetest values, in order to verify their aptitude to function inconformity with ISO 5744. The general technical requirements aregiven in ISO 5743. The slip joint pliers illustrated in thisInternational Standard are examples only and are not intended toaffect the manufacturer's design

Document History

TS ISO 9343
August 27, 2015
Pliers and nippers - Slip joint pliers - Dimensions and test values
This International Standard specifies the principal dimensionsof slip joint pliers, designated as No. 206 in ISO 5742, and thetest values, in order to verify their aptitude to function inconformity...
Advertisement