TSE - TS ISO 3800

Threaded fasteners; axial load fatigue testing; test methods and evaluation of results

active
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the conditions for carrying out the tests as well asrecommendations for the evaluation of the results. Unless otherwiseagreed, the tests are of the fluctuating tension type and arecarried out at room temperature. The influence of the compliance ofclamped parts on the strain of the fastener is not taken intoaccount. The test results can be influenced by the test conditions.For this reason, minimum requirements are specified to reduce thiseffect. In addition, calibration and centring control methods forthe testing apparatus are included.

Document History

December 19, 2015
Threaded fasteners; axial load fatigue testing; test methods and evaluation of results
Bu standard; sonuclarin degerlendirilmesi icin tavsiyelerin yanisira, vidali baglama elemanlari uzerinde eksenel yuk altindayorulma deneylerinin gerceklesmesi icin sartlari kapsar. Aksine birdurumla...
TS ISO 3800
April 2, 2015
Threaded fasteners; axial load fatigue testing; test methods and evaluation of results
Specifies the conditions for carrying out the tests as well asrecommendations for the evaluation of the results. Unless otherwiseagreed, the tests are of the fluctuating tension type and arecarried...
Advertisement