TSE - TS ISO 6145-2

Gas analysis-Preparation of calibration gas mixtures using dynamic volumetric methods-Part 2:Volumetric pumps

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
scope:

ISO 6145 comprises a series of International Standards dealingwith various dynamic methods used for the preparation ofcalibration gas mixtures. This part of ISO 6145 describes a methodand preparation system using piston pumps. The mixture compositionand its associated uncertainty are based on calibration of thepiston pumps by dimensional measurements. The calibration gasmixtures prepared using this method consist of two or morecomponents, prepared from pure gases or other gas mixtures usinggas-mixing pumps. Such gas-mixing pumps contain at least two pistonpumps, each driven with a defined ratio of strokes, and appropriateaccessories for gas feeding and mixture homogenization.

Document History

TS ISO 6145-2
August 27, 2015
Gas analysis-Preparation of calibration gas mixtures using dynamic volumetric methods-Part 2:Volumetric pumps
ISO 6145 comprises a series of International Standards dealingwith various dynamic methods used for the preparation ofcalibration gas mixtures. This part of ISO 6145 describes a methodand preparation...
April 29, 2003
Gas analysis-Preparation of calibration gas mixtures using dynamic volumetric methods-Part 2:Volumetric pumps
Bu standard, ticari olarak mevcut cok pistonlu hacim ayarlipompalar kullanarak saf gazlardan veya diger gaz karisimlarindaniki veya daha fazla bilesenli kalibrasyon gaz karisimlarininsurekli uretimi...
Advertisement