TSE - TS ISO 16656
Hydraulic fluid power ? Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) ? Mounting dimensions
active, Most Current
| Organization: | TSE |
| Publication Date: | 10 April 2013 |
| Status: | active |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Bu standard, birbiriyle degistirilebilirligi
Document History
TS ISO 16656
April 10, 2013
Hydraulic fluid power ? Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) ? Mounting dimensions
Bu standard, birbiriyle degistirilebilirligi gerekli gorulen veyaygin olarak kullanilan hidrolik silindirlerin 10 MPa?da (100bar1)), 32 mm ila 100 mm boru capli, tek piston kollu, kisa...