TSE - TS HD 22.13 S2

ables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 13: Halogen-free flexible cables having low emission of smoke

inactive
Organization: TSE
Publication Date: 3 July 2007
Status: inactive
ICS Code (Cables): 29.060.20
ICS Code (Plastics and rubber insulating materials): 29.035.20

Document History

January 31, 2008
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation Part 13: Halogen-free flexible cables having low emission of smoke
Bu standard, duman emisyonu dusuk, capraz bagli bilesikyalitimli ve kilifli, beyan gerilimi en cok 450/750 V olan tekdamarli ve cok damarli halojen icermeyen bukulgen kablolarinbelirli ozelliklerini...
TS HD 22.13 S2
July 3, 2007
ables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 13: Halogen-free flexible cables having low emission of smoke
A description is not available for this item.
Advertisement