TSE - TS EN ISO 21809-3

Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 3: Field joint coatings

active, Most Current
Organization: TSE
Publication Date: 9 January 2017
Status: active
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This part of ISO 21809 specifies requirements for field jointcoating of seamless or welded steel pipes for buried and submergedsections of pipeline transportation systems used in the petroleum,petrochemical and natural gas industries as defined in ISO 13623.This part of ISO 21809 specifies the qualification, application andtesting of the corrosion protection coatings applied to steelsurfaces left bare after the joining of pipes and fittings(components) by welding. This part of ISO 21809 defines andcodifies in Table 1 the different types of field joint coatings forpipelines. This part of ISO 21809 does not address requirements foradditional mechanical protection, for thermal insulation or forjoint infills of concrete weight-coated pipes.

Document History

TS EN ISO 21809-3
January 9, 2017
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 3: Field joint coatings
This part of ISO 21809 specifies requirements for field jointcoating of seamless or welded steel pipes for buried and submergedsections of pipeline transportation systems used in the...
Advertisement