TSE - TS EN 301443 V1.3.1
Satellite Earth Stations and Systems (SES);Harmonized EN for Very Small Aperture Terminal (VSAT);Transmit-only, transmit-and-receive, receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency bands covering essential requirements under article 3.2 of the R&TTE Directive
active, Most Current
| Organization: | TSE |
| Publication Date: | 12 October 2006 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
TS EN 301443 V1.3.1
October 12, 2006
Satellite Earth Stations and Systems (SES);Harmonized EN for Very Small Aperture Terminal (VSAT);Transmit-only, transmit-and-receive, receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency bands covering essential requirements under article 3.2 of the R&TTE Directive
A description is not available for this item.