TSE - TS EN 50152-3-2

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Current transformers

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Electric traction equipment): 29.280
scope:

This EN 50152-3-2 is applicable to new current transformerswhich are: ? intended for use in indoor or outdoor fixedinstallations in tractions systems, and ? operated with an a.c.line voltage and frequency as specified in EN 50163. NOTE 1 EN50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV50 Hz. NOTE 2 As rails of a.c. traction systems are typicallyconnected to earth and included in the return current path, allphase to earth voltages are subject to the limits as given in EN50163. Nevertheless conductor to conductor voltages are some timeshigher e.g. in autotransformer systems. Current transformers aremainly used with: ? measuring instruments, ? protective devices.This EN 50152-3-2 also applies to current transformers other thaninductive types as far as reasonably possible. Requirements of thisEN 50152-3-2 have priority. NOTE 3 Combined current and voltagetransformers are typically not used in fixed installations intraction systems.

Document History

TS EN 50152-3-2
December 9, 2016
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Current transformers
This EN 50152-3-2 is applicable to new current transformerswhich are: ? intended for use in indoor or outdoor fixedinstallations in tractions systems, and ? operated with an a.c.line voltage and...
November 29, 2001
Railway applications - Fixed installations; Particular requirements for a.c. switchgear - Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems; Single-phase current transformers
Bu standard, bilgi işlemede uluslararası iletişimi kolaylaştırmak amacı ile hazırlanmış olup veri işleme ile ilgili seçilmiş terimlerin tariflerini ve bunlarla ilgili kayıtların arasındaki ilişkileri...
Advertisement