TSE - TS EN 16661
Road vehicles and Tyre Pressure Gauges (TPG) - Interoperability between Tyre Information Systems (TIS) and TPG - Interfaces and Requirements
| Organization: | TSE |
| Publication Date: | 11 July 2016 |
| Status: | active |
| ICS Code (Road vehicle tyres): | 83.160.10 |
| ICS Code (Measurement of force, weight and pressure): | 17.100 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This European Standard applies to the tyre pressure gauges (TPG)which operate using pressure equipment (devices used in fixed ormobile installations) to inflate the tyres of road using vehicles(M1 and M2 categories) and which may be capable of interacting withvehicles equipped with tyre pressure monitoring systems (TPMS)whereby the TPG may be steered by the TPMS/vehicle. To set thecorrect tyre inflation, this European Standard defines requirementsand processes for the interoperability of TPG with TPMS/vehicle,through
Document History