TSE - TS EN 62343-3-2

Dynamic modules - Part 3-2: Performance specification templates - Optical channel monitor

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62343 provides a performance specificationtemplate for optical channel monitors. The objective of thisperformance specification template is to provide a framework forthe performance specification of the optical channel monitor.Additional specification parameters may be included for detailedproduct specifications or performance specifications. However,specification parameters specified in this document should not beremoved from the detail product specifications or performancespecifications. This document outlines the parameters that are usedto specify the performance of the optical channel monitor.

Document History

TS EN 62343-3-2
December 9, 2016
Dynamic modules - Part 3-2: Performance specification templates - Optical channel monitor
This part of IEC 62343 provides a performance specificationtemplate for optical channel monitors. The objective of thisperformance specification template is to provide a framework forthe performance...
Advertisement