TSE - TS EN 81-73

Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Lifts. Escalators): 91.140.90
scope:

This European Standard specifies the special provisions andsafety rules describing the behaviour of lifts in the event of firein a building, on the basis of a recall signal(s) to the lift(s)control system. This European Standard applies to new passengerlifts and goods passenger lifts with all types of drives. However,it may be used as a basis to improve the safety of existingpassenger and goods passenger lifts. This European Standard doesnot apply to ? lifts that remain in use in the event of fire e.g.firefighters lifts as defined in EN 81-72, ? lifts used for theevacuation of a building.

Document History

TS EN 81-73
April 18, 2016
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
This European Standard specifies the special provisions andsafety rules describing the behaviour of lifts in the event of firein a building, on the basis of a recall signal(s) to the lift(s)control...
April 20, 2006
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
Bu standard, binalarda yangin aninda asansorlerin, yanginalgilama sisteminden asansorun/asansorlerin kumanda sistemine gelensinyale/sinyallere gore davranislarini guvenlik altina almak uzereozel...
February 16, 2006
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
A description is not available for this item.
Advertisement