TSE - TS EN 16203

Safety of Industrial Trucks - Dynamic tests for verification of lateral stability - Counterbalanced Trucks

active
Organization: TSE
Publication Date: 30 October 2014
Status: active
ICS Code (Industrial trucks): 53.060
scope:

This European Standard specifies dynamic tests for theverification of lateral stability for counterbalanced lift trucksaccording to EN ISO 3691-1 that have a centre control, sit down,non-elevating operator, with a rated capacity up to and including5000 kg when travelling on smooth level ground with the forks intravelling position. The standard is not applicable for RoughTerrain forklift trucks. NOTE 1 Experience shows thatcounterbalanced lift trucks with a rated capacity over 5000 kg arenot significantly affected by lateral instability. The requirementsare specific to the various drive systems (e. g.Electric-/Internal-Combustion-Engine trucks), taking account oftheir varying influence on dynamic stability performance. ThisEuropean Standard does not cover the risk of a lateral tip overassociated with driving backwards. NOTE 2 Research has shown thatdriving backwards in typical working operations, such as unloadingof a lorry, does not cause lateral instability. For this reason,only driving forward needs to be tested. Risks due to falling off aloading dock or turning on a ramp are not covered by this EuropeanStandard. Risks due to lifting or manoeuvring operations arecovered by the respective stability tests.

Document History

August 5, 2015
Safety of Industrial Trucks - Dynamic tests for verification of lateral stability - Counterbalanced Trucks
Bu standard, hareket konumunda catal kollari ile puruzsuz zeminseviyesinde hareket ederken 5000 kg?a kadar (5000 kg dahil) anmakapasitesi, ayrica kumanda merkezi, oturma yeri, yukseltilmeyenoperator...
TS EN 16203
October 30, 2014
Safety of Industrial Trucks - Dynamic tests for verification of lateral stability - Counterbalanced Trucks
This European Standard specifies dynamic tests for theverification of lateral stability for counterbalanced lift trucksaccording to EN ISO 3691-1 that have a centre control, sit down,non-elevating...
Advertisement