TSE - TS EN 4499
Aerospace series - Screws, 100? countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature) / 315? C
active, Most Current
| Organization: | TSE |
| Publication Date: | 19 January 2010 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
TS EN 4499
January 19, 2010
Aerospace series - Screws, 100? countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature) / 315? C
A description is not available for this item.