TSE - TS ISO 6624-1
Internal combustion engines - Piston rings - Part 1: Keystone rings made of cast iron
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 February 2016 |
| Status: | active |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This part of ISO 6624 specifies the essential dimensionalfeatures of keystone rings made of cast iron, types T, TB, TBA, TM,K, KB, KBA and KM, having diameters of from 70 mm up to andincluding 200 mm, used in reciprocating internal combustion pistonengines.
Document History
TS ISO 6624-1
February 18, 2016
Internal combustion engines - Piston rings - Part 1: Keystone rings made of cast iron
This part of ISO 6624 specifies the essential dimensionalfeatures of keystone rings made of cast iron, types T, TB, TBA, TM,K, KB, KBA and KM, having diameters of from 70 mm up to andincluding 200...