TSE - TS ISO 576

Textile machinery and accessories; Paper patterns for dobbies; Dimensions

active, Most Current
Organization: TSE
Publication Date: 31 January 2008
Status: active
ICS Code (Looms. Weaving machines): 59.120.30
scope:

The dimensions of paper patterns for dobbies for use in thetextile industry are specified. The dimensions are shown in afigure, and the values of the dimensions are contained in a table.- Replaces ISO Recommendation R 576-1967 and is technicallyidentical with it.

Document History

TS ISO 576
January 31, 2008
Textile machinery and accessories; Paper patterns for dobbies; Dimensions
The dimensions of paper patterns for dobbies for use in thetextile industry are specified. The dimensions are shown in afigure, and the values of the dimensions are contained in a table.- Replaces...
Advertisement