TSE - TS ISO/IEC 11694-6
Identification cards -- Optical memory cards -- Linear recording method -- Part 6: Use of biometrics on an optical memory card
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 August 2015 |
| Status: | active |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 11694 describes the use of biometric dataon optical memory cards using the logical data structure describedin ISO/IEC 11694-5.
Document History
TS ISO/IEC 11694-6
August 27, 2015
Identification cards -- Optical memory cards -- Linear recording method -- Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 describes the use of biometric dataon optical memory cards using the logical data structure describedin ISO/IEC 11694-5.