TSE - TS EN 10305-6
Steel tubes for precision applications - Technical delivery conditions - Part 6: Welded cold drawn tubes for hydraulic and pneumatic power systems
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This standard specifies the technical delivery conditions forwelded cold drawn tubes of circular cross section for use inhydraulic and pneumatic power systems. Tubes according to this partof EN 10305 are characterized by having precisely definedtolerances on dimensions and a specified surface roughness. Theallowed pressure rates and upper temperatures are theresponsibility of the customer in accordance with the state of theart and in application of the safety coefficients specified in theapplicable regulations, codes or standards. Concerning the lowertemperature range applicability the impact energy requirements aregiven at 0 ?C. NOTE Once this standard is published in the OfficialJournal of the European Union (OJEU) under Directive 2014/68/EU,presumpti
Document History