TSE - TS EN ISO 11592-1
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 1: Craft with a length of hull less than 8 m
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 11592 specifies the requirements fordetermination of the maximum propulsion power rating andmanoeuvring speed for engine-driven small craft with a length ofhull (LH) of less than 8 m (Lh according to ISO 8666). This part ofISO 11592 is not applicable to the following: ? personal watercraft as defined by ISO 13590;[6] ? canoes and kayaks; ? inflatableboats, as defined by ISO 6185-1, ISO 6185-2, ISO 6185-3, and ISO6185-4, except that ISO 6185-3 requires rigid inflatable boats(RIBS) capable of a maximum speed of 30 kn or more to be tested inaccordance to this part of ISO 11592; ? racing boats: craftdesigned and constructed solely for competitive racing. This partof ISO 11592 does not specify craft constructional strengthrequirements
Document History