TSE - TS EN 300113-2 V1.5.1
Electromagnetic compatibility and Radio spectrum Matters (ERM);Land mobile service;Radio equipment intended for the transmission of data (and/or speech) using constant or non-constant envelope modulation and having an antenna connector;Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
active
| Organization: | TSE |
| Publication Date: | 22 November 2011 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
June 5, 2012
Electromagnetic compatibility and radio spectrum matters (ERM); Land mobile service; Radio equipment intended for the transmission of data (and/or speech) using constant or non-constant envelope modulation and having an antenna connector; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
Bu standard, mevcut band genisliklerini kullanan kanalgenislikleri 12.5 kHz, 20 kHz ve 25 kHz olan 30 MHz ve 1 GHz radyofrekanslari arasinda calisan ve veri iletimi icin kullanimiamaclanan kara...
TS EN 300113-2 V1.5.1
November 22, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM);Land mobile service;Radio equipment intended for the transmission of data (and/or speech) using constant or non-constant envelope modulation and having an antenna connector;Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
A description is not available for this item.