TSE - TS EN 13165

Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification

inactive
Organization: TSE
Publication Date: 10 April 2013
Status: inactive
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factorymade rigid polyurethane foam (PU) products, with or without facingsor coatings, which are used for the thermal insulation ofbuildings. PU includes both PIR and PUR products. The products aremanufactured in the form of boards. Products covered by thisstandard are also used in prefabricated thermal insulation systemsand composite panels; the performance of systems incorporatingthese products is not covered. This standard describes productcharacteristics and includes procedures for testing, evaluation ofconformity, marking and labelling. This standard does not specifythe required level of a given property to be achieved by a productto demonstrate fitness for purpose in a particular application. Thelevels required for a given application are to be found inregulations or non-conflicting standards. Products with a declaredthermal resistance lower than 0,25 m2?K/W or a declared thermalconductivity greater than 0,060 W/(m?K) at 10 ?C are not covered bythis European Standard. This standard does not cover in situinsulation products and products intended to be used for theinsulation of building equipment and industrial installations(covered by EN 14308).

Document History

December 9, 2016
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
A description is not available for this item.
April 2, 2015
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
A description is not available for this item.
April 2, 2014
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
Bu standard, rijit poliuretan kopuk (PU) fabrikasyon mamullerin,binalarin isi yalitiminda kullanilan yuzey malzemeli / yuzeymalzemesiz veya kaplamali / kaplamasiz mamuller icin gereklerikapsar. PU...
TS EN 13165
April 10, 2013
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
This European Standard specifies the requirements for factorymade rigid polyurethane foam (PU) products, with or without facingsor coatings, which are used for the thermal insulation ofbuildings. PU...
July 19, 2012
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
Bu standard, binalarda isi yalitimi icin kullanilan vefabrikasyon olarak imal edilen yuzeyleri sert veya esnek astarliveya astarsiz, kaplamali veya kaplamasiz, kendinden takviyeli veyatakviyesiz,...
January 19, 2010
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
A description is not available for this item.
April 28, 2009
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
A description is not available for this item.
April 28, 2009
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
A description is not available for this item.
April 25, 2006
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
January 17, 2006
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
Bu standard, örnekleri ve kullanımlarında karşılaşılan kısıtlamaları ile birlikte posta adreslerinin olası bileşenleri için bir sözlük özelliği taşımaktadır. Aynı zamanda teslim adresi, ileri ileti...
April 5, 2005
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
Bu standard, binaya monte edilmiş durumdaki panjurların karşılaması gereken performans şartlarını kapsar.
March 2, 2004
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
Bu standard binalarda isi yalitimi icin kullanilan vefabrikasyon olarak imal edilen yuzeyleri sert veya esnek astarliveya astarsiz, kaplamali veya kaplamasiz, kendinden takviyeli veyatakviyesiz...
November 11, 2002
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
Bu standard, sertmetaller için Rockwell sertlik deneyini (Skala A) kapsar.
Advertisement