TSE - TS ISO 1132-2

Rolling bearings - Tolerances - Part 2: Measuring and gauging principles and methods

active
Organization: TSE
Publication Date: 22 May 2008
Status: active
ICS Code (Rolling bearings): 21.100.20
scope:

Establishes guidelines for measurement of dimensions, runningaccuracy and internal clearance of rolling bearings. The purpose isto outline the fundamentals of various measuring and gaugingprinciples which may be used in order to clarify and comply withthe definitions of ISO 1132-1 and ISO 5593.

Document History

July 13, 2010
Rolling bearings -Tolerances - Part 2: Measuring and gauging principles and methods
Bu standard; rulmanli yataklarin boyutlarinin, calismadogrulugunun ve ic bosluklarinin olculmesine dair kilavuz bilgilerikapsar.
TS ISO 1132-2
May 22, 2008
Rolling bearings - Tolerances - Part 2: Measuring and gauging principles and methods
Establishes guidelines for measurement of dimensions, runningaccuracy and internal clearance of rolling bearings. The purpose isto outline the fundamentals of various measuring and gaugingprinciples...
Advertisement