TSE - TS ISO 15500-14

Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 14: Excess flow valve

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements for theexcess flow valve, a compressed natural gas (CNG) fuel systemcomponent intended for use on the types of motor vehicles definedin ISO 3833. This part of ISO 15500 is applicable to vehicles(mono-fuel, bi-fuel or dual-fuel applications) using natural gas inaccordance with ISO 15403. It is not applicable to the following:a) liquefied natural gas (LNG) fuel system components locatedupstream of, and including, the vaporizer; b) fuel containers; c)stationary gas engines; d) container-mounting hardware; e)electronic fuel management; f) refuelling receptacles.

Document History

TS ISO 15500-14
August 27, 2015
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 14: Excess flow valve
This part of ISO 15500 specifies tests and requirements for theexcess flow valve, a compressed natural gas (CNG) fuel systemcomponent intended for use on the types of motor vehicles definedin ISO...
April 12, 2004
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 14: Excess flow valve
Bu standard, ISO 3833 standardinda tarif edilen motorlu tasittiplerinde kullanimi on gorulen bir sikistirilmis dogal gaz yakitsistemi bileseni olan asiri akis vanasi icin deney ve ozelliklerikapsar.
Advertisement