TSE - TS EN 450-1

Fly ash for concrete - Part 1: Definition, specifications and conformity criteria

active
Organization: TSE
Publication Date: 10 April 2013
Status: active
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies requirements for the chemicaland physical properties as well as quality control procedures forsiliceous fly ash, as defined in 3.2, for use as a type II additionfor production of concrete conforming to EN 206-1. Fly ashaccording to this document may also be used in mortars and grouts.Fly ash produced with other types or higher percentages ofco-combustion materials than those provided for in Clause 4 isoutside the scope of this European Standard. It is beyond the scopeof this European Standard to specify provisions governing thepractical application of fly ash in the production of concrete,i.e. requirements concerning composition, mixing, placing, curingetc. of concrete containing fly ash. Regarding such provisions,reference should be made to other European or national standardsfor concrete, such as EN 206-1.

Document History

March 4, 2015
Fly ash for concrete - Part 1: Definition, specifications and conformity criteria
Bu standard, Madde 3.2?de tarif edildigi gibi, EN 206-1?e uygunbeton uretiminde Tip II katki maddesi olarak kullanilan silisliucucu kulun, kimyasal ve fiziksel ozellikleri ile kalite...
TS EN 450-1
April 10, 2013
Fly ash for concrete - Part 1: Definition, specifications and conformity criteria
This European Standard specifies requirements for the chemicaland physical properties as well as quality control procedures forsiliceous fly ash, as defined in 3.2, for use as a type II additionfor...
January 31, 2008
Fly ash for concrete ? Part 1 : Definition, specifications and conformity criteria
Bu standard, Madde 3.2?de tarif edildigi gibi, EN 206-1?e uygunyerinde dokme beton ve/veya ondokumlu (prefabrike) yapi betonuuretiminde Tip II katki maddesi olarak kullanilan silisli ucucukulun,...
January 17, 2006
Fly ash for concrete - Part 1: Definitions, specifications and conformity criteria
Bu standard, örnekleri ve kullanımlarında karşılaşılan kısıtlamaları ile birlikte posta adreslerinin olası bileşenleri için bir sözlük özelliği taşımaktadır. Aynı zamanda teslim adresi, ileri ileti...
Advertisement