TSE - TS EN 50464-2-3

Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-3: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on distribution transformers meeting the requirements of EN 50464-2-1

active, Most Current
Organization: TSE
Publication Date: 31 January 2008
Status: active
ICS Code (Transformers. Reactors): 29.180

Document History

TS EN 50464-2-3
January 31, 2008
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-3: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on distribution transformers meeting the requirements of EN 50464-2-1
A description is not available for this item.
Advertisement