TSE - TS ISO 15500-17

Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 17: Flexible fuel line

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements for theflexible fuel line, a compressed natural gas (CNG) fuel systemcomponent in accordance with SAE J517 (100R8 hose) or JIS B 8362intended for use on the types of motor vehicles defined in ISO3833. This part of ISO 15500 is applicable to vehicles (mono-fuel,bi-fuel or dual-fuel applications) using natural gas in accordancewith ISO 15403. It is not applicable to the following: a) liquefiednatural gas (LNG) fuel system components located upstream of, andincluding, the vaporizer; b) fuel containers; c) stationary gasengines; d) container-mounting hardware; e) electronic fuelmanagement; f) refuelling receptacles.

Document History

TS ISO 15500-17
August 27, 2015
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 17: Flexible fuel line
This part of ISO 15500 specifies tests and requirements for theflexible fuel line, a compressed natural gas (CNG) fuel systemcomponent in accordance with SAE J517 (100R8 hose) or JIS B 8362intended...
April 12, 2004
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 17: Flexible fuel line
Bu standard, ISO 3833 standardinda tarif edilen motorlu tasittiplerinde kullanimi on gorulen, SAE J 517 (100R-8 hortum) veya JISB 8362?ye uygun bir sikistirilmis dogal gaz yakit sistemi bileseniolan...
Advertisement