TSE - TS EN 13348

Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum

active, Most Current
Organization: TSE
Publication Date: 9 January 2017
Status: active
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This standard specifies the requirements, sampling, test methodsand conditions of delivery for copper tubes. It is applicable toseamless round copper tubes having an outside diameter from 6 mm upto and including 219 mm for pipeline systems under vacuum or fordistributing the following medical gases intended to be used atoperating pressures up to 2 000 kPa: ? oxygen, nitrous oxide,nitrogen, helium, carbon dioxide, xenon; ? medical air; ? specificmixtures of these above mentioned gases; ? air for driving surgicaltools; ? anaesthetic gases and vapours.

Document History

TS EN 13348
January 9, 2017
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
This standard specifies the requirements, sampling, test methodsand conditions of delivery for copper tubes. It is applicable toseamless round copper tubes having an outside diameter from 6 mm upto...
April 9, 2009
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
A description is not available for this item.
April 25, 2006
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
November 29, 2001
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
Bu standard, yerinde döküm ve ön yapımlı (prefabrik) yapılar ile binaların ve inşaat mühendisliği alanına giren yapıların ön yapımlı yapısal elemanlarında kullanılan betonları kapsar.
Advertisement