IEC 62311
Assessment of electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (0 Hz – 300 GHz)
| Organization: | IEC |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 150 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
scope:
Scope and object
This International Standard applies to electronic and electrical equipment for which no dedicated product- or product family standard regarding human exposure to electromagnetic fields applies.
The frequency range covered is 0 Hz to 300 GHz.
The object of this generic standard is to provide assessment methods and criteria to evaluate such equipment against basic restrictions or reference levels on exposure of the general public related to electric, magnetic and electromagnetic fields and induced and contact current.
NOTE This standard is intended to cover both intentional and non-intentional radiators. If the equipment complies with the requirements in another relevant standard, e.g. EN 50371 covering low power equipment, then the requirements of this standard (IEC 62311) are considered to be met and the application of this standard to that equipment is not necessary.
Document History