TSE - TS EN 280+A1
Mobile elevating work platforms - Design calculations - Stability criteria - Construction - Safety - Examinations and tests
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Other lifting equipment): | 53.020.99 |
scope:
1.1 This European Standard specifies safety requirements andmeasures for all types and sizes of Mobile Elevating Work Platform(MEWP, see 3.1) intended to move persons to working positions wherethey are carrying out work from the work platform (WP) with theintention that persons are getting on and off the work platformonly at access positions at ground level or on the chassis. NOTEMachines designed for the handling of goods which are equipped withwork platforms as interchangeable equipment are regarded as MEWPs.1.2 This European Standard is applicable to the structural designcalculations and stability criteria, construction, safetyexaminations and tests before MEWPs are first put into service. Itidentifies the hazards arising from the use of MEWPs and describesmethods for the elimination or reduction of these hazards. It doesnot cover the hazards arising from: a) use in potentially explosiveatmospheres
Document History