TSE - TS ISO 11486

Motorcycles - Methods for setting running resistance on a chassis dynamometer

active
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies the measurement method fordetermining the motorcycle running resistance on the road, and twomethods of setting the chassis dynamometer with the motorcyclerunning resistance. It is applicable to motorcycles as defined inISO 3833.

Document History

October 23, 2015
Motorcycles - Methods for setting running resistance on a chassis dynamometer; Amendment 1
A description is not available for this item.
TS ISO 11486
October 23, 2015
Motorcycles - Methods for setting running resistance on a chassis dynamometer
This International Standard specifies the measurement method fordetermining the motorcycle running resistance on the road, and twomethods of setting the chassis dynamometer with the motorcyclerunning...
March 17, 2005
Two - wheeled motorcycles - Fuel consumption measurements ? Chassis dynamometer setting by coastdown method
Bu standard, iki tekerlekli motosikletlerin yakit tuketiminiolcme amacli bir tezg?h deneyi icin, tasit calisma direncine sahipsasi dinamometresinin ayarlanma metodunu kapsar.
Advertisement